EN
  • EN
  • DE

TFA107S

Part No TFA107S
Manufacturer Sanken
Catalog SCRs - Single
Description SCR 700V 15.7A TO220F / SCR 700 V 15.7 A Standard Recovery Through Hole TO-220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Sanken
Package Bulk
Product Status Obsolete
Voltage - Off State 700 V
Voltage - Gate Trigger (Vgt) (Max) 1 V
Current - Gate Trigger (Igt) (Max) 15 mA
Voltage - On State (Vtm) (Max) 1.35 V
Current - On State (It (AV)) (Max) 10 A
Current - On State (It (RMS)) (Max) 15.7 A
Current - Hold (Ih) (Max) 20 mA
Current - Off State (Max) 2 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 176A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220F
Base Product Number TFA107
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 899504-TFA107S
Ultra Librarian 3D Model Ultra Librarian TFA107S CAD Model

Description

The TFA107S is a standard recovery silicon-controlled rectifier (SCR) designed for power control applications.

  • Off-State Voltage: It has a maximum off-state voltage of 700V
  • Gate Trigger Voltage: and a gate trigger voltage (Vgt) of 1V.
  • On-State Current: The TFA107S can handle a maximum on-state current (It (RMS)) of 15.7A
  • Non-Repetitive Surge Current: and a non-repetitive surge current of 160A.
  • Mounting: It is mounted through hole in a TO-220-3 Full Pack package.
  • Operating Temperature Range: The TFA107S operates in a temperature range of -40°C to 150°C, making it suitable for a wide range of environments.
  • Manufacturer: Manufactured by Sanken, the TFA107S is an obsolete product but was widely used in applications such as motor control, power supplies, and lighting control.

You May Also Be Interested in

Vishay
SCR 1.2KV 55A TO247AC
Lowest to $2.4451
STMicroelectronics
SCR 400V 1.25A TO92-3
Lowest to $0.2079
Littelfuse Inc.
SCR 400V 6A TO252
Lowest to $1.9305
Littelfuse Inc.
Silicon Controlled Rectifiers SCRs 12 AMPERES RMS 50 thru 800 VOLTS | THYRISTOR SCR 12A 800V TO220AB
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR 800V 55A TO263
Lowest to $34.8864
IXYS
Single Thyristor
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Taiwan Semiconductor
SCR 600V 800MA TO92
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4788 $59.1520
100+ $1.2134 $121.3400
150+ $1.1755 $176.3250
205+ $1.1376 $233.2080
265+ $1.0997 $291.4205
355+ $0.9859 $349.9945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess