EN
  • EN
  • DE

2SA1331-4-TB

Part No 2SA1331-4-TB
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815110-2SA1331-4-TB
Ultra Librarian 3D Model Ultra Librarian 2SA1331-4-TB CAD Model

Description

The 2SA1331-4-TB is a silicon PNP epitaxial planar transistor manufactured by SANYO Semiconductor. It is designed for audio frequency and general-purpose amplifier applications.

Applications:

  • Audio amplifiers (preamplifiers, power amplifiers)
  • General-purpose switching circuits
  • Driver stages in audio amplifiers
  • Voltage amplifiers
  • Current amplifiers

Features:

  • High Collector Current (IC): Suitable for driving moderate loads.
  • Low Saturation Voltage: Minimizes power loss during switching.
  • High Gain (hFE): Provides significant amplification.
  • Low Noise Figure: Ensures clean signal amplification.
  • Complementary to NPN Transistors: Can be used in complementary amplifier designs.

Benefits:

  • High-Quality Audio Amplification: Low noise and high gain ensure excellent audio performance.
  • Efficient Switching: Low saturation voltage minimizes power loss.
  • Versatile Application: Suitable for both amplification and switching purposes.
  • Enhanced Circuit Performance: Complementary design improves overall circuit performance.
  • Reliable Operation: Robust design ensures reliable performance in various applications.

Additional Details:

The 2SA1331-4-TB has a collector-emitter voltage (VCEO) appropriate for audio amplifier designs. It is typically available in a through-hole package, facilitating easy mounting and soldering. The device's specifications include details on DC current gain (hFE), collector cutoff current (ICBO), and emitter cutoff current (IEBO), which are crucial for circuit design considerations. The transistor's thermal resistance ensures efficient heat dissipation, contributing to its overall reliability.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8316 $58.2120
170+ $0.6826 $116.0420
265+ $0.6607 $175.0855
365+ $0.6399 $233.5635
470+ $0.6179 $290.4130
625+ $0.5544 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess