EN
  • EN
  • DE

2SA1404

Part No 2SA1404
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors (BJT) - Single
Description Ultrahigh-Definition CRT Display Video Output Applications 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1124444-2SA1404
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1404 CAD Model

Description

The 2SA1404 is a PNP silicon epitaxial planar transistor manufactured by SANYO Semiconductor. It is designed for use in audio frequency power amplifier applications. This transistor provides high linearity and high power amplification capabilities.

Applications:

  • Audio Power Amplifiers: Used in the output stages of audio amplifiers.
  • Hi-Fi Audio Equipment: Found in high-fidelity audio systems for signal amplification.
  • Stereo Amplifiers: Implemented in stereo amplifier circuits.
  • Musical Instruments: Utilized in musical instrument amplifiers.
  • General Purpose Amplification: Employed in various general-purpose amplification applications.

Features:

  • PNP Silicon Epitaxial Planar Transistor: Offers stable performance and high reliability.
  • High Collector Dissipation: Capable of handling significant power dissipation.
  • High Current Gain (hFE): Provides substantial amplification of input current.
  • Low Distortion: Ensures high-fidelity audio amplification.
  • Complementary Pair: Can be used with its NPN complement for symmetrical amplification.

Benefits:

  • Enhanced Audio Quality: Delivers high-fidelity audio amplification with low distortion.
  • Increased Power Output: Provides high power amplification for audio signals.
  • Improved Circuit Performance: Contributes to overall circuit stability and performance.
  • Versatile Application: Suitable for a wide range of audio amplification applications.
  • Long Service Life: Silicon construction ensures long-term reliability.

Additional Details:

The 2SA1404 has a collector-emitter voltage (VCEO) of -160V and a continuous collector current (IC) of -10A. It is typically available in a TO-3P package. Proper heat sinking is recommended to ensure reliable operation at high power levels. It is designed to provide excellent linearity and high gain in audio amplifier circuits.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess