EN
  • EN
  • DE

9G1224E101

Part No 9G1224E101
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog CPU
Description DC Fans DC Fan
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438869-9G1224E101
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Package Box
Product Status Active
Voltage - Rated 24VDC
Size / Dimension Square - 119mm L x 119mm H
Width 38.00mm
Air Flow 118.0 CFM (3.30m³/min)
Static Pressure 0.401 in H2O (100.0 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Speed Sensor (Tach)
Noise 46.0dB(A)
Power (Watts) 8.16 W
RPM 3100 RPM
Termination 3 Wire Leads
Operating Temperature -4 ~ 158°F (-20 ~ 70°C)
Approval Agency CSA, TUV, UL
Weight 0.728 lb (330.22g)
Ultra Librarian 3D Model Ultra Librarian 9G1224E101 CAD Model

Description

The 9G1224E101 by Sanyo Denki is a DC fan designed to offer efficient cooling solutions across various applications, particularly in CPU cooling contexts. It operates on DC power, ensuring low operational costs and a high degree of energy efficiency. This model is recognized for its reliability and superior performance, capable of generating significant airflow to maintain optimal temperatures within electronic systems. Its durable construction and design focused on long-term operation make it an excellent choice for systems that require consistent cooling under continuous use. Manufactured by Sanyo Denki, a company with a long history of quality in cooling technologies, the 9G1224E101 is ideally suited for users looking for a dependable cooling solution to safeguard their computing investments.

You May Also Be Interested in

Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Gold 6128 3.40GHz 6C 19.25M 115W
Need more? Email Us
Dell
Intel E5-2630LV4 1.80GHz 10C 25M 55W
Need more? Email Us
Dell
Intel E5-2609v3 1.9GHz 6C 15M 85W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
Dell
Intel Gold 6338T 2.10GHz 24C 36M 165W
Need more? Email Us
Dell
AMD EPYC 7351P 2.40GHz 16C 64M 170W
Need more? Email Us
Dell
Intel E5-2403v2 1.80GHz 4C 10M 80W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess