EN
  • EN
  • DE

CPH5819

Part No CPH5819
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description CPH5819
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1162957-CPH5819
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH5819 CAD Model

Description

The CPH5819 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed and manufactured by SANYO Semiconductor (U.S.A) Corporation. It's specifically tailored for RF (Radio Frequency) applications, offering characteristics optimized for efficient and reliable performance in high-frequency circuits.

Applications

  • RF Amplifiers: Used as amplifying elements in RF amplifier circuits.
  • RF Switches: Employed as switches in RF signal paths.
  • High-Frequency Oscillators: Utilized in oscillator circuits operating at radio frequencies.
  • Mixers: Used in mixer stages to combine or convert RF signals.
  • Wireless Communication Devices: Found in various wireless devices like cell phones, WLAN, and Bluetooth modules.

Features

  • P-Channel MOSFET: Enhances design flexibility with its P-channel configuration.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High Gain (gfs): Provides good amplification characteristics.
  • Low Input Capacitance (Ciss): Reduces signal loading and improves high-frequency performance.
  • High-Speed Switching: Enables fast switching speeds for efficient operation.
  • Small Surface Mount Package: Facilitates compact circuit designs.
  • Pb-Free Lead Plating; RoHS Compliant: Environmentally friendly.

Benefits

  • Efficient RF Performance: Optimizes performance in high-frequency applications.
  • Reduced Power Consumption: Low on-resistance minimizes power dissipation.
  • Compact Design: Small package allows for high-density circuit layouts.
  • Improved Signal Integrity: Low input capacitance reduces signal distortion.
  • Enhanced Reliability: Robust design ensures reliable operation.

Additional Details

The CPH5819’s low on-resistance is crucial for minimizing power losses in RF amplifier and switching applications. The high gain characteristic ensures effective signal amplification. The low input capacitance is vital for maintaining signal integrity at high frequencies, preventing signal degradation and ensuring optimal performance. This MOSFET is commonly supplied in a small surface-mount package, making it suitable for applications where space is a constraint.

Detailed specifications such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and thermal resistance should be carefully considered during circuit design. Refer to the manufacturer's datasheet for specific operating conditions and application guidelines.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2948 $58.2660
110+ $1.0626 $116.8860
170+ $1.0291 $174.9470
235+ $0.9956 $233.9660
305+ $0.9621 $293.4405
405+ $0.8628 $349.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess