EN
  • EN
  • DE

LA2200

Part No LA2200
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Slide Switches
Description ARI (Autofahrer Rundfunk Informationen) System for Car Radios-SK Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1194769-LA2200
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA2200 CAD Model

Description

The SANYO Semiconductor (U.S.A) Corporation LA2200 is a component that is in limited supply and demand.

  • Product Name: SANYO Semiconductor (U.S.A) Corporation LA2200
  • Component Type: High-performance audio amplifier
  • Application: Car audio systems
  • Features: Low distortion and high output power
  • Compliance: RoHS compliant

You May Also Be Interested in

TE Connectivity
Slide Switch, 6PDT, On-on, 0.4A,
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 300MA 6V
Lowest to $1.2710
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
Shouhan Science and Technology Co., Ltd.
Slide Switch SPDT 50mA @ 12V Surface Mount, Right Angle 8mm
Lowest to $0.0815
C&K Components
SWITCH SLIDE SPDT 3A 120V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 100MA 30V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
C&K Components
SWITCH SLIDE DP3T 4A 125V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess