EN
  • EN
  • DE

LB11850VA

Part No LB11850VA
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description Monolithic Digital IC For Fan Motor Single-Phase Full-Wave Pre-Driver with Speed Control Function
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1195067-LB11850VA
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11850VA CAD Model

Description

The LB11850VA is a 3-phase brushless DC motor driver IC designed for applications requiring high efficiency and precise motor control. This IC integrates the necessary drive circuitry and control logic to operate 3-phase brushless DC motors, simplifying system design and reducing component count. It is produced by SANYO Semiconductor (U.S.A) Corporation, known for its reliable and high-performance semiconductor solutions.

Applications

  • Fan motors for cooling systems: Used in electronic devices, servers, and automotive applications.
  • Pump motors: Commonly found in fluid transfer systems and appliances.
  • Industrial motor control: Applied in various automation and robotics systems.
  • Small appliance motors: Utilized in devices such as air purifiers and small pumps.
  • Automotive applications: Incorporated in systems such as electric water pumps and cooling fans.

Features

  • 3-Phase Brushless DC Motor Driver: Specifically designed to drive 3-phase brushless DC motors.
  • Built-in Hall Amplifier: Integrates hall sensor amplifiers for rotor position detection.
  • PWM Speed Control: Allows for precise speed control using PWM signals.
  • Soft Switching: Reduces noise and EMI by implementing soft switching techniques.
  • Overcurrent Protection: Protects the IC and motor from damage due to overcurrent conditions.
  • Thermal Shutdown: Shuts down the IC when the temperature exceeds safe operating limits.
  • Locked Rotor Protection: Prevents damage to the motor and IC in case of a locked rotor condition.
  • Low Voltage Protection: Protects the IC from damage due to undervoltage conditions.

Benefits

  • High Efficiency: Provides efficient motor operation, reducing power consumption and heat generation.
  • Precise Speed Control: Enables accurate motor speed control for optimal performance.
  • Simplified System Design: Reduces external component count, simplifying design and lowering BOM cost.
  • Robust Protection: Offers multiple protection features to ensure reliable operation and prevent damage.
  • Low Noise Operation: Minimizes noise and EMI, making it suitable for sensitive applications.

Additional Details

The LB11850VA typically operates within a specific voltage range (e.g., 6V to 24V) and is available in a specific package type (e.g., ZIP). Detailed electrical characteristics, timing diagrams, and application circuit examples can be found in the product datasheet. The IC also features FG output for speed detection and RD output for locked rotor detection which improves diagnostic capability. The internal Hall amplifier ensures the stability of rotor position detection. Its comprehensive protection features ensures reliable operation in a variety of application conditions. The LB11850VA is a highly integrated solution for 3-phase brushless DC motor control that supports high efficiency and high precision control.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9750 $62.7750
21+ $5.7230 $120.1830
32+ $5.5440 $177.4080
44+ $5.3650 $236.0600
56+ $5.1871 $290.4776
75+ $4.6500 $348.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess