EN
  • EN
  • DE

LB1936V

Part No LB1936V
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description 1-2 Phase Excitation Stepping Motor Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1195146-LB1936V
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1936V CAD Model

Description

The LB1936V is a two-channel low-saturation driver designed for use in CD-ROM and DVD-ROM drives, manufactured by SANYO Semiconductor. It is used to drive the motors that control the laser head and disc rotation. The LB1936V features low saturation voltage, which contributes to higher efficiency and reduced power consumption. This IC also provides several protective functions, such as thermal shutdown and overcurrent protection, to ensure reliable operation.

Applications

  • CD-ROM drives
  • DVD-ROM drives
  • Optical disc drives
  • Other motor control applications

Features

  • Two-channel driver
  • Low saturation voltage
  • Built-in thermal shutdown protection
  • Overcurrent protection
  • Brake function
  • Compact package

Benefits

  • High efficiency due to low saturation voltage.
  • Reliable operation with built-in protection features.
  • Simplified circuit design due to integrated functionality.
  • Compact design suitable for space-constrained applications.

Additional Details

The LB1936V requires a minimal number of external components, such as bypass capacitors and protection diodes. The device datasheet contains detailed information on pin assignments, electrical characteristics, and application circuit examples. The LB1936V is designed for driving inductive loads and incorporates internal clamp diodes to protect against inductive kickback. Specific details regarding the output current capability should be verified from the datasheet to ensure compatibility with the intended motor.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess