EN
  • EN
  • DE
  • IT

LB1939T

Part No LB1939T
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description 2 Channel H Bridge Constant Voltage/ Constant Current Driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1195147-LB1939T
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1939T CAD Model

Description

The LB1939T is a low-saturation voltage 3-phase brushless motor driver manufactured by SANYO Semiconductor (now ON Semiconductor). It's designed for applications requiring efficient and precise motor control, particularly in environments where low voltage operation is essential.

Applications:

  • Fan motors in electronic devices: Used for cooling in laptops, desktops, and other consumer electronics.
  • Small pump motors: Commonly found in fluid handling systems.
  • General-purpose 3-phase brushless motor control: Applicable in a variety of industrial and consumer products.

Features:

  • Low Saturation Voltage Output: Minimizes power loss, resulting in higher efficiency and cooler operation.
  • Built-in Hall Amplifier: Simplifies the motor control system by directly interfacing with Hall-effect sensors.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown (TSD) to protect the driver and the motor from damage.
  • Soft Switching: Reduces electromagnetic interference (EMI) and audible noise.
  • Compact Package: Allows for space-saving designs.

Benefits:

  • Improved Energy Efficiency: Low saturation voltage significantly reduces power consumption.
  • Enhanced System Reliability: Built-in protection features prevent damage from electrical faults and thermal overload.
  • Simplified Design: Integrated Hall amplifier reduces the need for external components.
  • Reduced Noise and Vibration: Soft switching minimizes EMI and audible noise.
  • Extended Motor Life: Precise control and protection features contribute to longer motor lifespan.

Additional Details:

The LB1939T operates with a supply voltage typically ranging from 2.5V to 5.5V. It utilizes Hall sensors to determine the rotor position and commutate the motor phases accordingly. The output stage typically employs MOSFETs for efficient switching. Specific electrical characteristics like output current capability, switching frequency, and thermal resistance are available in the product datasheet provided by ON Semiconductor.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1306 $67.8360
140+ $0.9275 $129.8500
220+ $0.8990 $197.7800
300+ $0.8693 $260.7900
385+ $0.8409 $323.7465
515+ $0.7542 $388.4130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess