The LC35256FM-70U-TLM-E is a 256Kbit (32K x 8 bit) SRAM (Static Random Access Memory) manufactured by SANYO Semiconductor (U.S.A) Corporation. It is a high-speed, low-power memory device commonly used in various embedded systems and data storage applications. The '70U' indicates an access time of 70 nanoseconds.
Applications:
- Buffer Memory in Data Acquisition Systems
- Cache Memory in Embedded Processors
- Program Storage in Microcontroller-Based Systems
- High-Speed Data Logging Applications
- Industrial Control Systems
Features:
- High-Speed Access: 70ns access time for fast data retrieval.
- Low Power Consumption: Ideal for battery-powered applications.
- 32K x 8 Bit Organization: Provides flexibility in memory configuration.
- Wide Operating Voltage: Supports a wide range of supply voltages.
- Full CMOS Technology: Ensures low power dissipation and high noise immunity.
Benefits:
- Enables high-performance data processing with fast access times.
- Extends battery life in portable devices with low power consumption.
- Offers flexibility in system design with its 32K x 8 organization.
- Provides reliable operation in various environments with its wide operating voltage range.
- Reduces system noise and enhances stability with full CMOS technology.
Additional Details:
The LC35256FM-70U-TLM-E SRAM typically operates on a supply voltage between 4.5V and 5.5V. The operating temperature range is typically between -40°C to +85°C, making it suitable for harsh industrial environments. The memory cell design uses CMOS technology to minimize power dissipation. The data retention voltage is usually around 2V. This SRAM is commonly used in applications requiring non-volatile data storage with fast access times. It offers a cost-effective solution for applications where frequent data writes are necessary. The device supports TTL-compatible inputs and outputs for easy interfacing with standard logic circuits.