EN
  • EN
  • DE
  • IT

LC75829PW

Part No LC75829PW
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description 1/4 and 1/3-Duty General-Purpose LCD Display Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1195580-LC75829PW
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75829PW CAD Model

Description

The LC75829PW is a single-chip electronic volume and tone control IC designed by SANYO Semiconductor. It offers comprehensive audio processing functions, including volume control, tone adjustment (bass and treble), and input selection, all integrated into a single package. This integration simplifies audio system design, reduces the bill of materials, and contributes to a more compact and efficient overall solution.

Applications

  • Car audio systems
  • Home stereos
  • Multimedia speaker systems
  • AV receivers
  • Portable audio devices

Features

  • Electronic volume control with a wide adjustment range
  • Bass and treble tone control
  • Input selector with multiple input channels
  • Built-in mute function
  • Low distortion and noise characteristics
  • I2C bus interface for microcontroller control
  • Independent control of volume and tone
  • Single power supply operation
  • Channel separation for stereo audio

Benefits

  • Simplified audio system design
  • Reduced component count and board space
  • High-quality audio performance with low distortion
  • Precise and repeatable volume and tone adjustments
  • Easy control via I2C interface
  • Compact size for integration into various devices
  • Improved user experience with smooth audio adjustments

Additional Details

The LC75829PW is controlled via the I2C bus, allowing a microcontroller to easily set volume levels, adjust tone, and select inputs. The IC is designed for low power consumption, making it suitable for portable applications. Its integrated protection features ensure reliable operation. It is commonly used in applications requiring precise and flexible audio control in a compact package. The device provides a clean audio signal with minimal added noise or distortion.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $21.0209 $84.0836
8+ $17.2480 $137.9840
12+ $16.7089 $200.5068
16+ $16.1700 $258.7200
21+ $15.6311 $328.2531
28+ $14.0140 $392.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess