EN
  • EN
  • DE

LC8783M4PA-58L5-E

Part No LC8783M4PA-58L5-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827311-LC8783M4PA-58L5-E
Ultra Librarian 3D Model Ultra Librarian LC8783M4PA-58L5-E CAD Model

Description

The LC8783M4PA-58L5-E is a single-chip 8-bit microcomputer manufactured by SANYO Semiconductor. This microcomputer is designed for use in a variety of consumer electronics applications, specifically targeting devices requiring a combination of control logic, data processing, and peripheral interfacing. The suffix '-58L5-E' signifies a particular configuration or programming specific to certain applications.

Applications

  • Television (TV) control and display processing
  • Audio and video equipment control
  • Remote control systems
  • Home appliance control (e.g., air conditioners, microwave ovens)
  • General embedded control systems

Features

  • CPU Core: 8-bit CMOS microcomputer core
  • On-Chip ROM: Internal Read-Only Memory for program storage, potentially with a specific program version designated by '-58L5-E'.
  • On-Chip RAM: Internal Random Access Memory for data storage.
  • I/O Ports: Multiple programmable Input/Output ports for interfacing with external devices.
  • Timers/Counters: Integrated timers and counters for precise timing control and event counting.
  • Interrupt Controller: Supports multiple interrupt sources for responsive real-time control.
  • Serial Communication: Includes serial communication interfaces such as UART or SPI for communication with other devices.
  • PWM Generation: Pulse Width Modulation (PWM) output capabilities for controlling motor speeds or light dimming.

Benefits

  • Integrated Solution: Combines essential system components into a single chip, minimizing board space and cost.
  • Flexible I/O: Programmable I/O ports offer versatility in interfacing with a wide range of external devices and sensors.
  • Real-Time Control: Timers, counters, and interrupt capabilities enable precise and responsive real-time control.
  • Efficient Processing: 8-bit architecture provides sufficient processing power for control-oriented applications.
  • Customizable Functionality: The '-58L5-E' suffix indicates possible pre-programmed or customized features for specific applications.

Additional Details

The LC8783M4PA-58L5-E is designed for low-power operation to extend battery life in portable devices. The internal ROM is likely pre-programmed with firmware tailored for a specific application, as indicated by the '-58L5-E' suffix. The amount of ROM and RAM available, as well as the number and capabilities of the I/O ports, are specific to this particular model. Detailed technical specifications and application notes are available in the product datasheet from SANYO Semiconductor. The specific interrupt capabilities enable the microcontroller to react quickly to external events, making it suitable for time-critical control tasks.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess