EN
  • EN
  • DE

SPM3315-TF

Part No SPM3315-TF
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog RF Switches
Description IC RF SWITCH / RF Switch IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr SANYO Semiconductor (U.S.A) Corporation
Series *
Package Bulk
Product Status Active
Standard Package 683 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 338851-SPM3315-TF
Ultra Librarian 3D Model Ultra Librarian SPM3315-TF CAD Model

Description

The SPM3315-TF is an RF switch designed for RF and wireless applications.

  • Corporation: SANYO Semiconductor (U.S.A) Corporation
  • Package: Bulk
  • Package Size: 683 pieces
  • Category: RF and Wireless - RF Switches
  • Status: Active
  • Design: Series
  • Purpose: RF Switching
  • MSL Level: 3
  • Shelf Life: 168 hours
  • ECCN: EAR99
  • REACH Status: Not Defined
  • HTSUS code: 0000.00.0000

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SP4T 44GHZ 24LGA
Lowest to $1.3063
Peregrine Semiconductor
IC RF SWITCH SPDT 4GHZ 6DFN / RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-DFN (3x3)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP4T 6GHZ ATSLP14-5 / RF Switch IC SP4T 6 GHz 50Ohm ATSLP-14-5
Lowest to $0.3927
M/A-Com Technology Solutions
IC RF SWITCH SP4T 38GHZ CHIP
Lowest to $17.8866
Infineon Technologies
CMOS SWITCH / RF Switch IC GSM, LTE, W-CDMA SPDT 50Ohm PG-TSLP-6-4
Lowest to $0.3580
M/A-Com Technology Solutions
DIODE,SWITCH,T/R,SI, / RF Switch IC General Purpose SP3T 50Ohm 844-004
Lowest to $90.6866
Broadcom Limited
IC RF SWITCH / RF Switch IC
Lowest to $814.9254
Murata Electronics North America
2.4GHZ MMIC SWITCH SP3T / RF Switch IC Bluetooth, WLAN SP3T 8-QFN (2x2)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess