EN
  • EN
  • DE

STK391-110

Part No STK391-110
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 345848-STK391-110
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK391-110 CAD Model

Description

The STK391-110 is a convergence correction circuit hybrid IC manufactured by SANYO Semiconductor (U.S.A) Corporation. This IC is designed for use in CRT (Cathode Ray Tube) projectors to correct convergence errors, ensuring a sharp and clear image by aligning the red, green, and blue beams.

Applications

  • CRT Projectors: Specifically designed for convergence correction in CRT projectors, improving image quality.
  • Rear Projection TVs: Utilized in rear projection televisions that rely on CRT technology to correct image alignment.
  • Projection Systems: Employed in various projection systems requiring precise beam alignment for optimal visual performance.

Features

  • Convergence Correction: Corrects convergence errors in CRT projectors by adjusting the red, green, and blue beams.
  • Hybrid IC Design: Integrates multiple components into a single package for compact and efficient performance.
  • High Precision: Provides precise adjustments for accurate beam alignment, resulting in sharper images.
  • Reliable Performance: Manufactured by SANYO, ensuring consistent and dependable operation.
  • Easy Integration: Designed for easy integration into existing CRT projector systems.

Benefits

  • Improved Image Quality: Corrects convergence errors, resulting in sharper and clearer images in CRT projectors.
  • Enhanced Viewing Experience: Provides a more enjoyable viewing experience with improved image clarity and detail.
  • Reduced Eye Strain: Minimizes eye strain by ensuring accurate image alignment, making it easier to view projected images for extended periods.
  • Cost-Effective Solution: Offers a cost-effective solution for correcting convergence errors in CRT projectors, extending the lifespan of the projector.
  • Simplified Maintenance: Simplifies maintenance by providing a reliable and easy-to-integrate solution for convergence correction.

Additional Details

The STK391-110 is a key component in CRT projector systems, addressing the critical issue of convergence. Convergence errors occur when the red, green, and blue beams do not align correctly on the screen, resulting in blurry or distorted images. This IC helps to correct these errors by providing precise adjustments to the beam positions, ensuring that they converge accurately and produce a sharp, clear image. The hybrid IC design integrates multiple components into a single package, making it easy to integrate into existing systems. It is designed to deliver reliable performance and long-term stability. It's important to consult the device's datasheet for specific electrical characteristics, operating conditions, and application guidelines to ensure proper implementation and optimal performance in the target system.

You May Also Be Interested in

AMCC
Lowest to $3.2617
STMicroelectronics
Lowest to $0.3972
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess