EN
  • EN
  • DE

STK401-090-E

Part No STK401-090-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 345864-STK401-090-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK401-090-E CAD Model

Description

The STK401-090-E is a hybrid IC audio power amplifier module developed by SANYO Semiconductor. This module is designed to provide audio amplification in various consumer electronic devices. It offers a compact and efficient solution to amplify audio signals, simplifying design and manufacturing.

Applications:

  • Stereo Amplifiers: The primary amplification stage in home stereo systems.
  • Audio/Video Receivers: Integrated into AVRs for multi-channel audio amplification.
  • Powered Speakers: Providing amplification within powered speaker systems.
  • Mini/Micro Component Systems: Used to boost audio signals in smaller audio systems.

Features:

  • High Output Power: Delivers significant audio power for driving speakers.
  • Low Harmonic Distortion: Ensures high-fidelity audio reproduction.
  • Built-in Protection: Includes overcurrent, overvoltage, and thermal protection.
  • Simple Design: Reduces the need for external components.
  • Compact Size: Enables smaller amplifier designs.

Benefits:

  • Excellent Audio Quality: Provides clear and powerful audio with low distortion.
  • Cost-Effective: Streamlines design and reduces component count.
  • Reliable Performance: Offers a robust and stable audio amplification solution.
  • Faster Development: Pre-engineered amplifier simplifies and speeds up the development cycle.
  • Space Saving: Allows for compact audio device designs.

Additional Details:

The STK401-090-E requires dual power supplies (+V and -V), typically in the range of ±20V to ±35V depending on the required output. It accepts an analog audio signal and amplifies it to drive speakers. The module contains internal biasing and compensation circuits for stable operation. Key parameters include output power, THD, input impedance, gain, and signal-to-noise ratio (SNR). The device must operate within a specified temperature range, and proper heat sinking is necessary to prevent overheating. The internal protection circuitry is designed to prevent damage to the module and connected speakers due to abnormal conditions. Consult datasheets for precise operational specifications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Lowest to $0.4770
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess