The STK411-230E is a high-power audio amplifier IC manufactured by SANYO Semiconductor (U.S.A) Corporation. It is a 2-channel amplifier with a power output of up to 230W per channel. The STK411-230E is ideal for use in a variety of audio applications, including home theater systems, car audio systems, and professional audio systems.
The STK411-230E features a low distortion design and a high signal-to-noise ratio, resulting in excellent sound quality. It is also very efficient, which helps to reduce power consumption and heat generation. The STK411-230E is also equipped with a number of protection features, including thermal protection and short-circuit protection.
Here is a more detailed description of the STK411-230E's key features and benefits:
High power output: The STK411-230E can deliver up to 230W of output power per channel, making it ideal for use in high-performance audio systems.
Low distortion: The STK411-230E features a low distortion design, resulting in excellent sound quality.
High signal-to-noise ratio: The STK411-230E has a high signal-to-noise ratio, which helps to reduce background noise and improve the overall sound quality.
Efficient operation: The STK411-230E is very efficient, which helps to reduce power consumption and heat generation.
Wide operating voltage range: The STK411-230E has a wide operating voltage range of 10V to 50V, making it compatible with a variety of power supplies.
Built-in thermal protection: The STK411-230E has built-in thermal protection to prevent overheating.
Short-circuit protection: The STK411-230E has short-circuit protection to prevent damage to the amplifier in the event of a short circuit.
The STK411-230E is a versatile and high-performance audio amplifier IC that is ideal for use in a wide variety of applications. It is a popular choice for audio enthusiasts and professionals alike.
Here are some examples of applications where the STK411-230E can be used:
Home theater systems
Car audio systems
Professional audio systems
Musical instruments
Public address systems
Karaoke systems
Commercial sound systems