The STK412-530-E is a thick-film hybrid IC designed for use as an audio power amplifier in various consumer electronics applications. It is manufactured by SANYO Semiconductor (U.S.A) Corporation and is part of their STK412-xxx series of audio amplifier modules. This particular model is engineered to deliver a higher power output compared to other models in the series, making it suitable for more demanding audio systems.
Applications
- High-power stereo receivers
- Advanced integrated amplifiers
- High-end mini-component stereo systems
- Professional powered speakers
- High-fidelity audio-visual (AV) receivers
Features
- Thick-film hybrid IC construction for compact size and ease of use.
- Built-in thermal shutdown protection to prevent damage from overheating.
- Overcurrent protection to safeguard against short circuits and excessive current draw.
- High output power capability for driving demanding speaker loads.
- Low distortion for high-fidelity audio reproduction.
- Muting function to suppress unwanted noise during power-on/off.
- Requires minimal external components, simplifying circuit design.
- Improved heat dissipation for handling higher power levels.
Benefits
- Simplified amplifier design, reducing development time and cost.
- Reliable performance due to built-in protection circuits.
- High-quality audio reproduction for an enhanced listening experience, even at high volumes.
- Compact size allows for integration into space-constrained devices.
- Reduced component count leads to lower overall system cost.
- Easy to integrate into existing audio systems.
- Delivers substantial power output for a wide range of speaker impedances.
Additional Details
The STK412-530-E operates from a dual power supply and delivers a higher output power compared to lower-numbered models in the STK412 series. The device incorporates internal circuitry for bias stabilization and thermal compensation. Proper heat sinking is crucial for this model due to its higher power dissipation. The thermal shutdown feature activates when the junction temperature exceeds a certain threshold, protecting the IC from permanent damage. It is designed to operate within a specified temperature range, and exceeding this range may affect its performance and reliability. Detailed electrical characteristics, such as voltage gain, frequency response, and distortion levels, are available in the manufacturer's datasheet. The datasheet also provides information on recommended heat sinking requirements to ensure proper thermal management.