EN
  • EN
  • DE

STK4150MK5

Part No STK4150MK5
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description 2ch./1packge, +- Power Supply 6W/ch. ~ 100W/ch. THD=0.08% 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261207-STK4150MK5
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK4150MK5 CAD Model

Description

The STK4150MK5 is a hybrid IC audio power amplifier manufactured by SANYO Semiconductor. It is designed for high-fidelity audio amplification in a variety of applications. This amplifier module provides a complete power amplification solution with integrated protection circuitry.

Applications:

  • Stereo Amplifiers: Used in home stereo systems for driving loudspeakers.
  • Audio-Visual Receivers: Employed in AV receivers to amplify audio signals for surround sound systems.
  • Powered Speakers: Integrated into powered speaker systems to provide amplification.
  • Musical Instruments Amplifiers: Utilized in guitar amplifiers and other musical instrument amplifiers.
  • Car Audio Systems: Found in car audio amplifiers to power car speakers.

Features:

  • High Output Power: Delivers a significant amount of power to drive speakers effectively.
  • Low Distortion: Provides clean and accurate audio reproduction with minimal harmonic distortion.
  • Integrated Protection Circuitry: Includes over-current, over-temperature, and short-circuit protection to prevent damage.
  • Compact Package: Hybrid IC design allows for a compact and space-saving solution.
  • High Reliability: Designed for robust and reliable operation in demanding audio applications.

Benefits:

  • High-Fidelity Audio Reproduction: Delivers clear and accurate audio with low distortion, enhancing the listening experience.
  • Protection Against Damage: Integrated protection circuitry prevents damage from over-current, over-temperature, and short-circuit conditions.
  • Simplified System Design: Hybrid IC design simplifies amplifier design and reduces the number of external components required.
  • Space-Saving Solution: Compact package allows for integration into space-constrained audio systems.
  • Reliable Performance: Designed for robust and reliable operation, ensuring long-term performance.

Additional Details:

The STK4150MK5 typically requires a dual power supply voltage. It offers a specific total harmonic distortion (THD) rating at a particular output power level. It is commonly used in audio applications where high power and low distortion are required. The module integrates various components, including power transistors, resistors, and capacitors, into a single package. It is designed for easy mounting on a heatsink to dissipate heat generated during operation. Refer to the datasheet for the specific output power rating, voltage requirements, THD specifications, and thermal characteristics.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Toshiba Semiconductor and Storage
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Qualcomm
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess