EN
  • EN
  • DE

STK417-100

Part No STK417-100
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096993-STK417-100
Categories OEM Parts( S )
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK417-100 CAD Model

Description

The STK417-100 is a hybrid IC manufactured by SANYO Semiconductor, designed for audio power amplifier applications. It's commonly used in various audio devices such as stereo receivers, integrated amplifiers, and home theater systems. This IC provides a compact and efficient solution for audio amplification, integrating multiple components into a single package. This reduces the number of external components needed and simplifies the overall design process.

Applications:

  • Stereo Receivers
  • Integrated Amplifiers
  • Home Theater Systems
  • Powered Speakers
  • Audio Amplifiers

Features:

  • Output Power: Delivers approximately 50W per channel into an 8-ohm load, depending on the supply voltage and configuration.
  • Low Distortion: Provides clear audio reproduction with low total harmonic distortion (THD).
  • Built-in Protection: Includes overcurrent protection (OCP) and thermal shutdown to prevent damage.
  • Simplified Design: Requires fewer external components compared to discrete designs.
  • Compact Size: The hybrid IC package minimizes the required board space.
  • Stable Performance: Offers stable operation across a range of operating conditions.

Benefits:

  • High-Quality Sound: Provides clear and accurate audio reproduction.
  • Simplified Design: Reduces design complexity and development time.
  • Improved Reliability: Built-in protection features enhance system reliability.
  • Reduced Component Count: Lowers overall system cost by minimizing external components.
  • Space-Saving Solution: Enables more compact audio equipment designs.
  • Cost-Effective: Offers a good balance of performance and cost.

Additional Details:

The STK417-100 typically operates with a dual power supply (e.g., ±25V to ±35V). It's essential to consult the datasheet for the recommended operating voltage and current requirements. Proper heatsinking is also crucial to ensure reliable operation, especially at higher power levels. The datasheet provides detailed information on the pinout, electrical characteristics, and recommended application circuits. This IC is designed for through-hole mounting.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess