EN
  • EN
  • DE

STK4274

Part No STK4274
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description Current Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261230-STK4274
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK4274 CAD Model

Description

The STK4274 is an audio power amplifier IC manufactured by SANYO Semiconductor. It is designed for use in high-fidelity audio amplifiers and home theater systems, delivering significant power output with low distortion.

Applications:

  • Home theater systems.
  • Stereo amplifiers.
  • Powered speakers.
  • Audio receivers.
  • Musical instrument amplifiers.

Features:

  • High power output: Delivers substantial audio power to drive speakers.
  • Low distortion: Ensures high-fidelity audio reproduction.
  • Built-in protection circuits: Protects the IC and speakers from damage.
  • Easy to use: Simplified external circuitry for easy implementation.
  • Compact package: Enables space-saving designs.

Benefits:

  • High-quality audio performance: Provides clear and powerful audio reproduction.
  • Reliable operation: Built-in protection circuits prevent damage from overcurrent, overvoltage, and thermal overload.
  • Simplified design: Reduces the need for external components, simplifying the design process.
  • Cost-effective solution: Provides a high-performance audio amplifier at a competitive price.
  • Versatile application: Suitable for a wide range of audio amplifier applications.

Additional Details:

The STK4274 datasheet provides detailed specifications such as output power, distortion, frequency response, input impedance, and operating voltage. It specifies the recommended heat sink for proper thermal management. Proper power supply decoupling is essential to minimize noise and distortion. The datasheet also specifies the values of external components required for stable operation, such as feedback resistors and compensation capacitors. The STK4274 typically includes protection against short circuits, overvoltage, and overtemperature. It's imperative to use appropriate heatsinking and adhere to the manufacturer's recommendations for safe and reliable operation. The datasheet also details the pin configuration and describes the function of each pin. Detailed application notes are typically available for guidance on implementing the STK4274 in various audio amplifier designs.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Texas Instruments
Need more? Email Us
Linear Technology
Lowest to $9.1303
Coilcraft
Lowest to $0.1042
Atmel
Lowest to $8.5447
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
International Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess