EN
  • EN
  • DE

IT243

Part No IT243
Manufacturer Schaffner EMC Inc.
Catalog Pulse Transformers
Description XFRMR PULSE 1:1:1 DL 2.5MH .1A / 2.5mH Data/Voice Coupling Pulse Transformer 1:1:1 Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Schaffner EMC Inc.
Series IT
Package Tray
Transformer Type Data/Voice Coupling
Inductance 2.5mH
Mounting Type Through Hole
Dimension 0.693" L x 0.657" W (17.60mm x 16.70mm)
Height - Seated (Max) 0.445" (11.30mm)
Temperature Range - Operating -25°C ~ 70°C
Weight 0.2 oz (5.7 g)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Names 22-473,817-1510,IT 243,800063
Standard Package 200
Win Source Part Number 1223212-IT243
Ultra Librarian 3D Model Ultra Librarian IT243 CAD Model

Description

This is a pulse transformer with the Win Source Part Number 1223212-IT243. This transformer belongs to the IT series and comes in a tray package.

  • Data/Voice Coupling Transformer: Yes
  • Inductance: 2.5mH
  • Height When Seated: 0.445" (11.30mm)
  • Standard Package Quantity: 200
  • Weight: 0.2 oz (5.7 g)
  • Mounting Type: Through-Hole
  • Operating Temperature Range: -25°C to 70°C
  • Dimension: 0.693" L x 0.657" W (17.60mm x 16.70mm)
  • Alternative Parts (Cross-Reference): 800063, IT 243
  • MSL Level: Not Applicable
  • ET (Volt-Time): Not Provided
  • REACH Status: REACH Unaffected
  • HTSUS: 8504.31.2000
  • Manufacturer: Schaffner EMC Inc.
  • Other Names: 22-473, 817-1510, IT 243, 800063

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess