EN
  • EN
  • DE
  • IT

RN214-4-02-1M5

Part No RN214-4-02-1M5
Manufacturer Schaffner EMC Inc.
Catalog Filters
Description CMC 1.5MH 4A 2LN TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category FiltersCommon Mode Chokes
Manufacturer TE Connectivity Schaffner
Series RN
Packaging Tube
Part Status Active
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 1.5 mH @ 10 kHz
Current Rating (Max) 4A
DC Resistance (DCR) (Max) 34mOhm (Typ)
Voltage Rating - AC 300V
Operating Temperature -40°C ~ 100°C
Approval Agency ENEC, UR, VDE
Mounting Type Through Hole
Size / Dimension 0.906" L x 0.610" W (23.00mm x 15.50mm)
Height (Max) 0.996" (25.30mm)
Package / Case Vertical, 4 PC Pin
Base Product Number RN214
Ultra Librarian 3D Model Ultra Librarian RN214-4-02-1M5 CAD Model

You May Also Be Interested in

Pulse
CMC 9MH 100MA 2LN SMD
Lowest to $2.1076
Wurth Electronics Inc
FERRITE BEAD 150 OHM 2220 1LN
Lowest to $1.8327
EPCOS (TDK)
CMC 400UH 3.6A 2LN TH
Lowest to $2.4437
EPCOS (TDK)
LINE FILTER 250VAC/VDC 6A TH
Need more? Email Us
Schaffner EMC Inc.
CMC 10MH 3A 2LN TH
Need more? Email Us
Max Echo
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0028
Murata Electronics North America
FERRITE BEAD 120 OHM 0402 1LN
Lowest to $0.0563
Murata Electronics North America
FERRITE BEAD 1 KOHM 0603 1LN
Lowest to $0.0932
Cyntec
CMC SMD 100.0UH AUTO GRADE
Lowest to $0.4887

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8548 $57.0960
48+ $2.3424 $112.4352
75+ $2.2692 $170.1900
103+ $2.1960 $226.1880
132+ $2.1228 $280.2096
177+ $1.9032 $336.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess