EN
  • EN
  • DE

ATV12H018M2

Part No ATV12H018M2
Manufacturer Schneider Electric
Catalog Solenoids, Actuators
Description VARIABLE SPEED DRIVE ATV12 - 0.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount
Number of Motors 1
Voltage - Load 200 ~ 240V
Current - Output 1.4A
Wattage - Load 180 W
Interface RS-485
Temperature Range - Operating -10°C ~ 60°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548588-ATV12H018M2
Ultra Librarian 3D Model Ultra Librarian ATV12H018M2 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
STD CONTROL 1.25-5A 24VDC
Need more? Email Us
Phoenix Contact
ADAPTER FOR MOUNTING
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 0.5
Need more? Email Us
Schneider Electric
ENCODER INTERFACE CARD, ALTIVAR,
Need more? Email Us
Schneider Electric
STD CONTROL 3-12A 24VDC
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 0.3
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 1.5
Need more? Email Us
Schneider Electric
STD CONTROL 8-32A 110-240V
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 1.5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess