EN
  • EN
  • DE

DZ5CA102

Part No DZ5CA102
Manufacturer Schneider Electric
Catalog Terminal Blocks - Wire Ferrules
Description CONN FERRULE 8AWG BROWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Single Wire with Marker
Insulation Insulated
Size 8 AWG (10.00mm²)
Length - Overall 22.00mm
Length - Pin 12.00mm
Color Brown
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1637072-DZ5CA102
Ultra Librarian 3D Model Ultra Librarian DZ5CA102 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN FERRULE 18AWG BLUE
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 18AWG RED / Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 4AWG / Wire Ferrule Connector DIN 4 AWG (25.00mm²) Single Wire
Need more? Email Us
Phoenix Contact
CONN FERRULE DIN 18AWG GRAY
Lowest to $0.0354
Panduit Corp
CONN FERRULE DIN 14AWG BLUE / Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
Need more? Email Us
Weidmuller
H 1.5/24 16AWG INS RED
Need more? Email Us
Altech corporation
CONN FERRULE 20AWG ORANGE / Orange Wire Ferrule Connector 20 AWG (0.50mm²) Single Wire
Need more? Email Us
Phoenix Contact
CONN FERRULE TWO X 18AWG RED
Lowest to $0.1005
Panduit Corp
CONN FERRULE DIN 24AWG YELLOW / Yellow Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess