EN
  • EN
  • DE

HMIGTO2310

Part No HMIGTO2310
Manufacturer Schneider Electric
Catalog Human Machine Interface (HMI) - Accessories
Description HMIGTO2310 - ADVANCED TOUCHSCREE  /  Human Machine Interface (HMI) Touchscreen 5.7" Color
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Human Machine Interface (HMI)
Mfr Schneider Electric
Series Harmony GTO
Package Box
Type Touchscreen
Size - Display 5.7"
Display Type Color
Temperature Range - Operating 0°C ~ 55°C
Ingress Protection IP20/IP65 - Dust Tight, Water Resistant; NEMA 4
Voltage - Supply 24VDC
Features Memory Card Interface
For Use With/Related Products Multiple Manufacturer, Multiple Product
MSL Level 1 (Unlimited)
Other Names 4008-HMIGTO2310
Standard Package 1
Win Source Part Number 1043923-HMIGTO2310
Ultra Librarian 3D Model Ultra Librarian HMIGTO2310 CAD Model

Description

The Schneider Electric HMIGTO2310 is an industrial automation and control component that is used in human-machine interface (HMI) applications.

  • Application: Human-Machine Interface (HMI)
  • Series: Harmony GTO
  • Feature: Touchscreen, Memory Card Interface
  • Display: 5.7-inch Color Display
  • Operating Temperature: 0°C to 55°C
  • Rating: IP20/IP65 Dust-Tight and Water-Resistant
  • Compatibility: Compatible with multiple manufacturers and products
  • MSL Level: 1
  • Rating: Unlimited

You May Also Be Interested in

Omron
HMI TOUCHSCREEN 7.0" COLOR / Human Machine Interface (HMI) Touchscreen 7.0" Color
Need more? Email Us
Omron
FUNCTION KEY LABELS
Need more? Email Us
Siemens
SIMATIC HMI TP1000F MOBILE
Need more? Email Us
Omron
CABLE ASSEMBLY EXTENSION 1M
Need more? Email Us
Omron
ADAPTER NB5 HMI NT31 CUTOUT
Need more? Email Us
Schneider Electric
5.7 TFT COLOR HMI PLC SINK IO
Need more? Email Us
Schneider Electric
HMIGTO2310 - ADVANCED TOUCHSCREE / Human Machine Interface (HMI) Touchscreen 5.7" Color
Need more? Email Us
Omron
HMI TOUCHSCREEN 10.1" COLOR / Human Machine Interface (HMI) Touchscreen 10.1" Color
Need more? Email Us
Omron
HMI TOUCHSCREEN 10.4" COLOR / Human Machine Interface (HMI) Touchscreen 10.4" Color
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess