EN
  • EN
  • DE

RM22TR33

Part No RM22TR33
Manufacturer Schneider Electric
Catalog Monitor - Current/Voltage - Relay Output
Description HARMONY, MODULAR 3-PHASE VOLTAGE  /  Phase Loss, Phase Sequence, Voltage Sensing AC 380 ~ 480VAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Monitor - Relay Output
Mfr Schneider Electric
Series Harmony
Package Box
Type Phase Loss, Phase Sequence, Voltage Sensing AC
Trip Status Energized High/Low
Delay Time 0.1 Sec ~ 30 Sec
Voltage - Supply 380 ~ 480VAC
Output Type Relay
Circuit DPDT (2 Form C)
Contact Rating @ Voltage 8A @ 250VAC
Mounting Type DIN Rail
Temperature Range - Operating -20°C ~ 50°C
MSL Level 1 (Unlimited)
Other Names 4008-RM22TR33
Standard Package 1
Win Source Part Number 981015-RM22TR33
Ultra Librarian 3D Model Ultra Librarian RM22TR33 CAD Model

Description

The RM22TR33 is an industrial automation and controls product manufactured by Schneider Electric.

  • Manufacturer: Schneider Electric
  • Type: Phase loss, phase sequence, and voltage sensing AC type
  • Circuit: DPDT
  • Delay Time: 0.1 Sec ~ 30 Sec
  • Voltage Supply: 380 ~ 480VAC
  • Mounting: DIN Rail
  • Operating Temperature: -20°C ~ 50°C
  • Trip Status: Energized High/Low
  • Series: Harmony
  • Fake Product Threat: 46% (Low)

You May Also Be Interested in

Schneider Electric
HARMONY, MODULAR 1-PHASE VOLTAGE
Need more? Email Us
Schneider Electric
ZELIO, 3 PHASE SUPPLY CONTROL RE
Need more? Email Us
Schneider Electric
HARMONY, MODULAR MULTIFUNCTION 3
Need more? Email Us
Littelfuse Inc.
PWR MON W/ EXT GF CT & DISP
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 3-PHASE SUPPLY
Need more? Email Us
Littelfuse Inc.
CURRENT SENSOR W/RELAY 5-200A
Need more? Email Us
Schneider Electric
HARMONY, MODULAR SPEED CONTROL R
Need more? Email Us
Crouzet USA
VLTGE CTRL RLY, DIN RAIL, 24VAC
Need more? Email Us
Phoenix Contact
MON RELAY 3PHASE 2PDT 400VAC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess