EN
  • EN
  • DE

RM35TF30

Part No RM35TF30
Manufacturer Schneider Electric
Catalog Monitor - Current/Voltage - Relay Output
Description ZELIO, 3 PHASE SUPPLY CONTROL RE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Voltage Asymmetry, Voltage Sensing AC, Phase Loss, Phase Sequence
Trip Status Energized High/Low
Trip Range 220 ~ 480V AC
Delay Time 0.1 Sec ~ 10 Sec
Voltage - Supply 220 ~ 480VAC
Output Type Relay
Circuit DPDT (2 Form C)
Contact Rating @ Voltage 5A @ 250VAC/250VDC
Mounting Type DIN Rail
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550044-RM35TF30
Ultra Librarian 3D Model Ultra Librarian RM35TF30 CAD Model

Description

N

You May Also Be Interested in

Crouzet USA
VLTGE CTRL RLY, DIN RAIL, 24VAC
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 1-PHASE VOLTAGE
Need more? Email Us
Phoenix Contact
MONITORING RELAY 3PH SCREW TERM
Need more? Email Us
Schneider Electric
MULTIFUNCTION PHASE CONTROL RELA
Need more? Email Us
Schneider Electric
HARMONY, MODULAR MULTIFUNCTION 3
Need more? Email Us
Schneider Electric
HARMONY, MODULAR MOTOR VOLTAGE A
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 1-PHASE VOLTAGE
Need more? Email Us
Phoenix Contact
MON RELAY 1PHASE 1PDT 300VAC
Need more? Email Us
Schneider Electric
HARMONY, MODULAR MULTIFUNCTION 3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess