EN
  • EN
  • DE

RM35TF30SP01

Part No RM35TF30SP01
Manufacturer Schneider Electric
Catalog Monitor - Current/Voltage - Relay Output
Description MULTIFUNCTION PHASE CONTROL RELA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Voltage Asymmetry, Voltage Sensing AC, Phase Loss, Phase Sequence
Trip Status Energized High/Low
Trip Range 194 ~ 528V AC
Delay Time 0.1 Sec ~ 10 Sec
Output Type Relay
Circuit DPDT (2 Form C)
Contact Rating @ Voltage 5A @ 250VAC/250VDC
Mounting Type DIN Rail
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1549934-RM35TF30SP01
Ultra Librarian 3D Model Ultra Librarian RM35TF30SP01 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
MULTIFUNCTION PHASE CONTROL RELA
Need more? Email Us
Schneider Electric
ZELIO, 3 PHASE SUPPLY CONTROL RE
Need more? Email Us
Crouzet USA
VLTGE CTRL RLY, DIN RAIL, 24VAC
Need more? Email Us
Schneider Electric
HARMONY, MODULAR SPEED CONTROL R
Need more? Email Us
Phoenix Contact
MON RELAY 1PHASE 1PDT 300VAC
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 1-PHASE VOLTAGE
Need more? Email Us
Phoenix Contact
MONITORING RELAY 3PH SCREW TERM
Need more? Email Us
Schneider Electric
HARMONY, MODULAR 3-PHASE SUPPLY
Need more? Email Us
Phoenix Contact
MON RELAY 1PHASE 2PDT 300VAC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess