EN
  • EN
  • DE

RMCN22BD

Part No RMCN22BD
Manufacturer Schneider Electric
Catalog Signal Conditioners and Isolators
Description HARMONY ANALOG, ISOLATED ANALOG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Signal Conditioner
Input Type Current, Voltage
Input Range (Current, Voltage) 4 ~ 20mA, 0 ~ 10V
Output Type Current, Voltage
Output Range 4 ~ 20mA, 0 ~ 10V
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Temperature Range - Operating -40°C ~ 85°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550045-RMCN22BD
Ultra Librarian 3D Model Ultra Librarian RMCN22BD CAD Model

Description

N

You May Also Be Interested in

Marki Microwave
BAL-0032SSG Marki Microwave Signal Conditioning The BAL-0032SSG is a surface-mount broadband balun, hand-tuned for optimal phase and amplitude balance over an industry leading 10 MHz to 32 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $625.5640
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Telemecanique Sensors
INDUSTRIAL PRESSURE SWITCH, 9012
Need more? Email Us
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Mini-Circuits
MTX2-183+ Mini-Circuits Signal Conditioning 1:2 MMIC Transformer, 2 - 18 GHz, 50? datasheet, inventory, & pricing.
Need more? Email Us
Advantech Corp
ISOLATED DC I/O MODULE
Need more? Email Us
LEM
DVL 2000 LEM Signal Conditioners & Signal Converters Voltage transducer DVL 2000 datasheet, inventory, & pricing.
Need more? Email Us
WAGO Corporation
ISOLATION AMPLIFIER; CURRENT AND
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 881.5MHz BW 25MHz SAW Filter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess