EN
  • EN
  • DE

IAQ-CORE P

Part No IAQ-CORE P
Manufacturer ScioSense
Catalog Gas Sensors
Description MOD IAQ I2C PULSED MODE / Air Quality Sensor I²C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Gas Sensors
Mfr ScioSense
Series -
Package Bulk
Product Status Obsolete
Type Air Quality
Accuracy -
Output I²C
Temperature Range - Operating 0°C ~ 50°C
Voltage - Supply 3.3V
Current - Supply 2.7mA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9027.10.2000
Win Source Part Number 1354239-IAQ-CORE P
Ultra Librarian 3D Model Ultra Librarian IAQ-CORE P CAD Model

Description

The IAQ-CORE P is a gas sensor designed to detect air quality. Manufactured by ScioSense.

  • Temperature Range: 0°C to 50°C
  • Packaging: Bulk
  • Status: Obsolete
  • REACH: Unaffected
  • ECCN: EAR99
  • Voltage Supply: 3.3V
  • Current Consumption: 2.7mA
  • Output Interface: I²C

You May Also Be Interested in

SST Sensing Ltd
SENSOR OXYGEN 4MA-20MA OUTPUT
Need more? Email Us
SST Sensing Ltd
SENSOR OXYGEN 0-10V OUTPUT
Need more? Email Us
Renesas Electronics America
SENSOR AIR QUALITY I2C OUTPUT
Need more? Email Us
Renesas Electronics America
SENSOR AIR QUALITY I2C OUTPUT
Lowest to $5.8209
SST Sensing Ltd
SENSOR OXYGEN 0-10V OUTPUT
Need more? Email Us
SST Sensing Ltd
SENSOR OXYGEN RS485 OUTPUT
Need more? Email Us
Renesas Electronics America
SENSOR AIR QUALITY I2C OUTPUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
Spec Sensors (A Division of Interlink Electronics)
SENSOR SULFUR DIOXIDE CUR OUT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess