EN
  • EN
  • DE

TDC-GPX2 TRA

Part No TDC-GPX2 TRA
Manufacturer ScioSense
Catalog Interface - Sensor and Detector Interfaces
Description IC CONVERTER TIME-FLIGHT 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Manufacturer ScioSense
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name TDC-GPX2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 502050005, TDC-GPX2, TDC-GPX2 TRA-ND, TDC-GPX2-ND, TDC-GPX2TRA
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936337-TDC-GPX2 TRA
Ultra Librarian 3D Model Ultra Librarian TDC-GPX2 TRA CAD Model

Description

The ScioSense TDC-GPX2 is an integrated circuit (IC) with a family name of TDC-GPX2.

  • Family: TDC-GPX2
  • Package: 64-VFQFN exposed pad
  • Mounting: Surface mounted
  • Operating temperature range: -40°C to 125°C
  • Package: Tray
  • Categories: Integrated circuits (ICs)
  • ECCN: EAR99
  • Popularity: High
  • Supply and demand status: Balance
  • Quantity per package: 260
  • MSL level: 3 (168 hours)
  • Estimated production lead time: 39 weeks
  • REACH status: REACH unaffected
  • HTSUS: 8542.39.0001
  • Other part numbers: 502050005, TDC-GPX2, TDC-GPX2 TRA-ND, TDC-GPX2-ND, and TDC-GPX2TRA

You May Also Be Interested in

Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC TXRX OCTAL DIGITAL INP TSSOP
Lowest to $8.7314
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.8110 $71.8110
2+ $58.9223 $117.8446
4+ $57.0813 $228.3252
5+ $55.2402 $276.2010
6+ $53.3980 $320.3880
8+ $47.8748 $382.9984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,468 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess