EN
  • EN
  • DE

SEAGATE ST1000NM0008-SEAGATE - 1TB 7.2K 3.5 SATA 6G ST1000NM0008

Part No SEAGATE ST1000NM0008-SEAGATE - 1TB 7.2K 3.5 SATA 6G ST1000NM0008
Manufacturer Seagate Technology
Catalog Hard Drives
Description 1TB 7.2K 3.5 SATA 6G ST1000NM0008
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1434773-SEAGATE ST1000NM0008-SEAGATE - 1TB 7.2K 3.5 SATA 6G ST1000NM0008
Manufacturer Seagate Technology
Ultra Librarian 3D Model Ultra Librarian SEAGATE ST1000NM0008-SEAGATE - 1TB 7.2K 3.5 SATA 6G ST1000NM0008 CAD Model

Description

The SEAGATE ST1000NM0008 is a 1TB enterprise-grade hard disk drive designed to meet the demands of large-scale data centers and cloud storage providers. Offering a blend of high-capacity storage, performance, and reliability, this 3.5-inch HDD operates at a spindle speed of 7200 RPM, ensuring rapid file access and efficient data processing. The SATA 6Gb/s interface facilitates high-speed data transfers, making this drive suitable for applications that require swift data retrieval and storage. Engineered for 24/7 operation, the ST1000NM0008 incorporates advanced reliability features, including Seagate's proprietary RAID Rebuild technology for faster error recovery. It also features low power consumption, thanks to Seagate's PowerBalance technology, making it an energy-efficient option for businesses focused on minimizing their power usage. The drive's robust performance and durability make it a solid choice for enterprise storage solutions, including file servers, data archives, and other high-availability storage applications requiring consistent throughput and reliability.

You May Also Be Interested in

CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess