EN
  • EN
  • DE

SEAGATE ST2000NM0055 - 2TB 7.2K 3.5 SATA 6G ST2000NM0055

Part No SEAGATE ST2000NM0055 - 2TB 7.2K 3.5 SATA 6G ST2000NM0055
Manufacturer Seagate Technology
Catalog Hard Drives
Description Seagate Enterprise 3.5 2TB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1434772-SEAGATE ST2000NM0055 - 2TB 7.2K 3.5 SATA 6G ST2000NM0055
Manufacturer Seagate Technology
Ultra Librarian 3D Model Ultra Librarian SEAGATE ST2000NM0055 - 2TB 7.2K 3.5 SATA 6G ST2000NM0055 CAD Model

Description

The SEAGATE ST2000NM0055 is a 2TB internal hard disk drive, designed to satisfy the growing data storage needs of modern enterprises. Operating at 7200 RPM, it offers swift access to large files, making it suitable for server environments, surveillance systems, and for businesses requiring a dependable, around-the-clock storage solution. This 3.5-inch drive utilizes a SATA 6Gb/s interface, ensuring high data transfer speeds and easy integration with existing systems. It's built for reliability and durability, featuring Seagate's state-of-the-art technology to enhance drive performance under heavy data workloads. The drive also comes with advanced power management features, helping businesses reduce operational costs by conserving energy without sacrificing performance. With its combination of capacity, speed, and reliability, the ST2000NM0055 is geared towards enterprises that demand capability and sustainability in their storage solutions. It's an ideal choice for critical applications such as data warehousing, external storage arrays, and data backups, offering ample storage in a robust package.

You May Also Be Interested in

IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess