EN
  • EN
  • DE

UMH15N

Part No UMH15N
Manufacturer SECOS
Catalog Electronic Wholesale
Description NPN Multi-Chip Built-in Resistors Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1277304-UMH15N
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMH15N CAD Model

Description

The UMH15N is an N-channel enhancement mode MOSFET manufactured by SECOS. It's designed for low-voltage, high-speed switching applications, such as load switches, DC-DC converters, and portable devices. Its low on-resistance minimizes power losses and improves efficiency.

Applications:

  • Load Switching: Efficiently switches power to various circuit sections in portable devices.
  • DC-DC Converters: Used in DC-DC converters to regulate voltage levels with minimal energy loss.
  • Power Management Circuits: Integral part of power management systems in mobile phones, tablets, and other portable electronics.
  • Battery Charging Circuits: Helps control the charging and discharging process in battery-powered devices.
  • Logic Level Conversion: Can be used as a logic-level converter to interface between different voltage domains.

Features:

  • Low On-Resistance (RDS(on)): Reduces power dissipation during switching, maximizing efficiency.
  • Low Gate Threshold Voltage (VGS(th)): Allows operation with low control voltages, ideal for battery-powered applications.
  • Fast Switching Speed: Enables high-frequency operation, suitable for modern switching power supplies.
  • Surface Mount Package: Small SOT-323 package minimizes board space requirements.
  • RoHS Compliant: Environmentally friendly construction, adhering to RoHS standards.

Benefits:

  • Improved Energy Efficiency: Low RDS(on) reduces power losses, leading to increased energy efficiency.
  • Extended Battery Life: Lower power dissipation translates to longer battery runtimes in portable devices.
  • Compact Circuit Design: Small package enables denser circuit layouts and miniaturization of electronic products.
  • Reliable Switching Performance: Provides stable and consistent switching performance under varying operating conditions.
  • Reduced Heat Generation: Lower on-resistance minimizes heat generation, enhancing overall system reliability.

Additional Details:

The UMH15N typically features a drain-source voltage (VDS) rating of 20V and a continuous drain current (ID) rating of 0.8A. It's housed in a SOT-323 package. The gate-source voltage (VGS) is typically ±12V. Datasheets provide detailed electrical characteristics, thermal resistance, and package dimensions, including gate charge and capacitance values. The MOSFET is designed to handle electrostatic discharge (ESD) and is suitable for automated assembly processes.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Altera
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess