EN
  • EN
  • DE

DE28C256-250

Part No DE28C256-250
Manufacturer SEEQ
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006391-DE28C256-250
Categories OEM Parts(C-E)
Manufacturer SEEQ
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DE28C256-250 CAD Model

Description

The DE28C256-250 is an EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SEEQ. This memory device is designed for non-volatile data storage applications where data needs to be updated or changed electrically. The '-250' indicates the access time of 250 nanoseconds, making it suitable for systems needing relatively fast data retrieval.

Applications:

  • Firmware Storage: Storing firmware in embedded systems.
  • Configuration Data Storage: In electronic devices, storing configuration parameters.
  • Data Logging: Recording data in industrial and scientific instrumentation.
  • Robotics Control Systems: Storing robotic control programs.
  • BIOS (Basic Input/Output System): Storing system startup routines in older computer systems.

Features:

  • Electrically Erasable: Allows for in-system reprogramming.
  • Non-Volatile Memory: Retains stored data when power is off.
  • Fast Access Time: 250ns access time ensures fast data retrieval.
  • Low Power Consumption: Efficient for battery-powered applications.
  • High Endurance: High number of erase/write cycles.

Benefits:

  • Easy Updates: Simplifies firmware updates and configuration changes.
  • Reliable Data Retention: Ensures data integrity even during power outages.
  • Efficient Operation: Reduces power consumption in various applications.
  • Long-Term Reliability: High endurance for frequent erase/write operations.
  • Simplified Integration: Easy to integrate into existing systems.

Additional Details:

The DE28C256-250 is typically available in a DIP package. Key specifications include memory capacity, operating voltage, and operating temperature range. Refer to the manufacturer's datasheet for precise electrical characteristics. Proper programming voltages and timing must be followed. The number of erase/write cycles should be considered for applications requiring frequent updates.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess