EN
  • EN
  • DE

FA-128 26.0000MA20V-AJ0

Part No FA-128 26.0000MA20V-AJ0
Manufacturer Seiko Epson Corporation
Catalog Crystals
Description CRYSTAL 26.0000MHZ 8PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Type MHz Crystal
Frequency 26 MHz
Frequency Stability ±20ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 60 Ohms
Operating Mode Fundamental
Operating Temperature -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Supplier Device Package 4-SMD (2x1.6)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.020\;5;9;7;10;8;3;4;2;1;535;3997;2754;4602;370;5950;598;300;222;744;110;31;283;2773;50;114;631;3003;2482;4983;4635;5254;3226;4538;3305;3186;2780;1923;1908;478;4766;2997;2195;150;278;2775;3655;490;644;3372;149;4289;602399;3001;4981;2151;20;2410;3625;728;600;5852;4029;3994;1568;2388;5173;4309;1664;600025;2492;4606;887;541;4951;732;3155;5721;602073;818;0;121930;121931;113882;113881;113883;113884;131602;121932;113885;131998;121933;127334;113886;131997;113887;131996;121934;131995;113888;131994;131993;131603;131992;131991;131990;131195;90202;125326;73892;64065;118841;118842;118846;90204;127027;37770;90205;129099;131192;86984;90223;120502;118856;120504;120506;118857;108087;93741;94974;94975;120501;120503;121935;118858;118859;120505;121936;52291;131191;86985;126402;33545;76887;8476;76886;8477;8478;8479;129033;7481;76885;9832;76884;4194;15343;29478;73877;120789;89239;95567;89238;90938;94976;94977;131189;131190;131188;94978;104866;94979;21657;21658;21659;82092;1122;28192;130205;94980;64066;125325;46552;35160;14408;21660;64067;64068;21661;21662;113040;29310;109765;25223;35191;109981;35192;28193;1462;14503;131187;233;58151;6841;9015;9016;9017;37771;23664;9018;24119;8552;64497;97145;8449;22862;9007;19490;28185;47036;47048;47037;24811;8554;50447;51234;58200;19484;51235;58201;23252;97146;58250;66415;132463;28191;8553;75265;8475;69165;28455;29205;92999;19485;8555;116435;51236;23253;75264;58202;29031;8557;8558;64498;8559;66238;34394;63014;21219;34395;58696;8560;48166;51233;37772;58697;8561;8562;8563;8564;10034;82972;20168;13931;14315;74803;12881;8566;101369;8567;101371;50048;50049;50050;50051;14513;33757;44200;1054;8572;8573;8574;8575;65128;129396;52367;115032;62245;83740;115031;104358;62246;83741;86364;10519;62247;83742;115033;86365;43870;67689;62248;57347;83743;115526;83744;67690;62249;57348;64390;83745;1435;8576;110264;104615;66181;87744;87745;87746;87747;97812;121015;89806;108578;89561;107557;107558;94885;64069;64070;64071;64072;64073;64074;52573;8577;8578;8579;52574;107556;117856;8583;8584;58091;21587;8585;48594;94232;32931;89743;21588;8651;8587;8588;46142;8589;8590;35356;48595;54644;66469;89744;8591;8592;89745;89746;107554;87748;83549;87749;91253;107559;8593;8594;8595;8596;8597;8598;14013;1484;14762;14763;41524;46095;46096;46097;8491;123435;123434;86987;98082;84520;8492;84521;103496;94592;84522;81513;8493;21589;31046;86986;83955;103285;96029;104610;106835;108247;116709;8494;8495;8695;29107;8700;8736;8734;8687;8735;8737;8732;8733;8697;92411;25166;38913;36411;89747;36433;106052;89748;107555;24328;54710;114820;47605;47606;36432;83748;114817;114818;33263;31820;101421;27919;21729;34370;34372;28928;68238;21730;36430;23568;36429;52875;21731;55830;21763;36431;36424;36425;52876;2021;120252;120251;95569;120253;95571;86429;89605;84593;84594;89607;132492;38278;132495;89606;88368;20371;132494;84595;132493;84596;84597;84598;98537;98538;88369;88370;88371;88372;98702;8693;25165;58880;8692;43652;84621;8727;8725;8726;61861;111347;8690;8729;8768;8769;8689;8728;56119;58883;87443;28981;57374;66553;40990;76164;111349;66170;52043;57375;63749;73066;52044;8705;69943;92097;87442;53659;106963;88495;85319;8696;8691;8704;69942;92096;53660;88494;8694;25093;8708;8709;8703;8702;132470;123954;38915;58882;56118;53661;52042;57376;40989;9480;707;8739;8707;63750;52041;8701;8744;38914;58881;74693;32829;8710;8706;89608;114533;27554;96792;25552;25553;47535;8149;48652;25554;85550;25555;102276;8499;108123;133085;85549;65129;55110;175;48653;25556;8501;48654;28849;28851;28852;25557;23638;8502;58884;117309;107570;95811;124257;101440;117310;101442;10
Ultra Librarian 3D Model Ultra Librarian FA-128 26.0000MA20V-AJ0 CAD Model

Description

NULL

You May Also Be Interested in

ECS Inc.
ECS-163.84-18-33-JGN-TR3 ECS Crystals 16.384MHz,CL 18,TOL 20 ppm ,STAB 30 ppm,-40 - +85C,ESR 80 datasheet, inventory, & pricing.
Need more? Email Us
ECS Inc.
ECS-81.92-12-30Q-EN-TR ECS Crystals 8.192MHz 12pF AEC ESR 100 -40C +85C datasheet, inventory, & pricing.
Need more? Email Us
KDS
12pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.3493
NDK
Crystal 48MHz 7pF 50Ω SMD2016-4P
Lowest to $0.4075
Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32.768kHz ±10ppm 12.5pF 40kΩ DT-26
Lowest to $0.0997
Epson Electronics America Inc-Semiconductor Div
Crystal 24MHz ±10ppm 10pF 40Ω SMD3225-4P
Lowest to $0.4657
Epson Electronics America Inc-Semiconductor Div
Crystal 32.768kHz ±20ppm 12.5pF SMD3215-2P
Lowest to $0.4366
Murata Electronics North America
2.0X1.6MM 26.0MHZ CRYSTAL UNIT +
Lowest to $0.1048
Seiko Instruments
Crystal 32.768kHz ±20ppm 12.5pF SMD1610-2P
Lowest to $0.3740

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess