EN
  • EN
  • DE

RA-8565SA:B PURE SN

Part No RA-8565SA:B PURE SN
Manufacturer Seiko Epson Corporation
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
Type Clock/Calendar
Features Alarm
Date Format YY-MM-DD-dd
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Current - Timekeeping (Max) 1µA ~ 1.8µA @ 3V ~ 5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.197", 5.00mm Width)
Supplier Device Package 14-SOP
Ultra Librarian 3D Model Ultra Librarian RA-8565SA:B PURE SN CAD Model

Description

NULL

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess