EN
  • EN
  • DE
  • IT

MS621R-II27E

Part No MS621R-II27E
Manufacturer Seiko Instruments
Catalog Batteries Rechargeable (Secondary)
Description BATT LITHIUM 3V 3MAH COIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Seiko Instruments
RoHS N
Battery Chemistry Lithium Unspecified
Output Voltage 3 V
Capacity 3 mAh
Rechargeable/Non-Rechargeable Rechargeable
Termination Style Screw
Orientation Horizontal
Minimum Operating Temperature - 20 C
Maximum Operating Temperature + 60 C
Ultra Librarian 3D Model Ultra Librarian MS621R-II27E CAD Model

Description

MS621R-II27E from Seiko Instruments is a rechargeable secondary battery designed for compact electronic designs that need backup or supplemental power retention in limited board space. Components in this category are commonly evaluated for memory backup, RTC support, portable electronics, and other low-power circuits where rechargeability can offer longer service utility than primary coin cells. For design engineers, this part is positioned as a specialized power-storage option from a recognized manufacturer, making it relevant for products that prioritize small-form-factor energy support and long-term maintainability. The current lifecycle status for MS621R-II27E is information not available, so teams should confirm ongoing production status directly with Seiko Instruments or authorized channel partners before committing it into new designs. RoHS compliance information is also not available from the provided data. Engineers and procurement teams should verify the latest datasheet, manufacturer declarations, and distributor compliance records before qualification or volume purchasing.

You May Also Be Interested in

ANSMANN (Huizhou) Trading CO., LTD
Ansmann Li-ion Rechargeable D 1.5V 6000mAh with USB Type-C Battery
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AAA / HR03 800mah Battery
Need more? Email Us
Seiko Instruments
BATT LITH 1.5V 5.5MAH COIN 9.5MM
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 2500mah Battery
Need more? Email Us
Seiko Instruments
BATT LITHIUM 3V 3MAH COIN
Need more? Email Us
Seiko Instruments
Coin, 4.8mm 1.5 V Lithium Battery Rechargeable (Secondary) 200µAh
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann AA Size Ni-MH battery pack 6S1P 7.2V 2100mAh
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann C Size Ni-MH battery pack 1S1P 1.2V 4500mAh
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann NiMH 1.2V Rechargeable AA / HR6 2400mah Battery
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0186 $50.9300
120+ $0.8358 $100.2960
190+ $0.8097 $153.8430
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6791 $302.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess