EN
  • EN
  • DE
  • IT

SKIIP 12 NAB 066 V1

Part No SKIIP 12 NAB 066 V1
Manufacturer Semikron
Catalog OEM Parts ( S )
Description MiniSKiip; Fast IGBT Module; 600V; 50A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Collector Emitter Voltage (VCEO) 600 V
Maximum Operating Temperature 175 °C
Min Operating Temperature -40 °C
Mount Screw
Number of Pins 24
RoHS Compliant
Win Source Part Number 1009331-SKIIP 12 NAB 066 V1
Categories OEM Parts( S )
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKIIP 12 NAB 066 V1 CAD Model

Description

Semikron's SKIIP 12 NAB 066 V1 is a high-quality module that is designed to meet the requirements of modern electronic equipment.

  • Manufacturer: Semikron
  • Mounting Type: SMD (SMT)
  • Number of Pins: 24
  • Category: OEM parts
  • Maximum Operating Temperature: 175°C
  • Minimum Operating Temperature: -40°C
  • Collector-Emitter Voltage (VCEO): 600 V
  • Mounting: Screw
  • ROHS Compliance: ROHS compliant
  • Package Quantity: 1 per package
  • Supply Status: Short supply
  • Alternative Parts: FP30R06W1E3BOMA1, FP15R12W1T4BOMA1, BUT30V, FS25R12W1T4BOMA1, FMG2G50US60, FP7G75US60SKIIP 12NAB066V1, SKIIP12NAB066V1

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Black Nylon Str Cord Conn .19-.25 1/2NP Rohs Compliant: Yes
Need more? Email Us
ON Semiconductor
DIODE ZENER 18V 1.5W SMA / Zener Diode 18 V 1.5 W ±5% Surface Mount SMA
Lowest to $0.3434
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Panjit
SMA, SKY / Diode Schottky 40 V 2A Surface Mount SMA (DO-214AC)
Lowest to $0.0352
Vishay
N-channel 30-V-(D-S) Mosfet
Need more? Email Us
Carling Technologies
Need more? Email Us
Skyworks Solutions Inc.
RF Switch, SPDT, 4.9 to 5.9 GHz, 17 dB, 11 dBm, QFN, 16-Pin, 2.3 x 2.3
Need more? Email Us
STMicroelectronics
Need more? Email Us
Coilcraft
RF TRANSFORMER, 780UH; Inductance: 780µH; Product Range: SWB Series; SVHC: No SVHC (15-Jan-2019)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess