EN
  • EN
  • DE

SKKE81/16

Part No SKKE81/16
Manufacturer Semikron
Description Rectifier Diode Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250369-SKKE81/16
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKKE81/16 CAD Model

Description

The SKKE81/16 is a diode thyristor module manufactured by Semikron. It's primarily designed for use in controlled and uncontrolled rectifier applications, providing a robust and reliable solution for power conversion.

Applications:

  • AC Motor Drives: Used in controlling the speed and torque of AC motors in industrial applications.
  • DC Power Supplies: Provides controlled rectification for generating DC power from AC sources.
  • Soft Starters: Implemented in soft starters for large motors to reduce inrush current during startup.
  • Welding Equipment: Powers the welding process by converting AC to DC with precise control.
  • Battery Chargers: Used in industrial battery chargers to provide controlled charging current.

Features:

  • High Voltage Capability: Designed to withstand high voltage levels, ensuring reliable operation in demanding applications.
  • High Current Capability: Capable of handling substantial current loads, making it suitable for high-power applications.
  • Isolated Baseplate: Provides electrical isolation between the module and the heatsink, enhancing safety.
  • Robust Construction: Built with durable materials to withstand harsh industrial environments.
  • Standard Package: Conforms to industry-standard packaging for easy integration and mounting.

Benefits:

  • Reliable Performance: Designed for long-term reliability in demanding industrial applications.
  • Simplified Assembly: The isolated baseplate simplifies mounting and reduces the risk of electrical shock.
  • High Power Handling: Suitable for applications requiring high voltage and current capabilities.
  • Improved System Efficiency: Efficient power conversion minimizes energy loss and reduces heat generation.
  • Cost-Effective Solution: Provides a cost-effective solution for controlled rectification in various applications.

Additional Details:

The SKKE81/16 module typically includes both diodes and thyristors in a single package, allowing for versatile control options. The thyristors can be triggered to control the conduction angle, enabling precise control over the output voltage or current. The module's thermal performance is crucial, and it requires proper heatsinking to maintain optimal operating temperatures. The SKKE81/16 modules often incorporate internal protection features, such as overvoltage protection, to enhance reliability. The specific ratings for voltage and current will vary depending on the exact model within the SKKE81 family. Users should consult the manufacturer's datasheet for precise specifications and application guidelines.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess