EN
  • EN
  • DE

SKM25GAH125D

Part No SKM25GAH125D
Manufacturer Semikron
Catalog OEM Parts ( S )
Description SEMITRANS; Soft Light Contral Starter/Temperature Control; 200V; 50A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044072-SKM25GAH125D
Categories OEM Parts( S )
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKM25GAH125D CAD Model

Description

The SKM25GAH125D is a Semitrans module manufactured by Semikron. It is part of their Semitrans series, which is known for reliable and efficient power switching in various industrial applications. The module contains two IGBTs (Insulated Gate Bipolar Transistors) in a half-bridge configuration.

Applications:

  • AC motor drives: Variable frequency drives (VFDs) for controlling AC motors in industrial machinery.
  • Uninterruptible power supplies (UPS): Providing backup power in case of mains failure.
  • Welding machines: Controlling the welding current and voltage.
  • Induction heating: Generating heat in metal parts through electromagnetic induction.
  • Renewable energy systems: Inverters for converting DC power from solar panels or wind turbines to AC power.

Features:

  • IGBT technology: High-speed switching and low on-state voltage.
  • Half-bridge configuration: Allows for efficient power conversion.
  • Isolated baseplate: Provides electrical isolation between the module and the heatsink.
  • Integrated gate resistors: Simplifies the gate drive circuit design.
  • Low inductance design: Reduces voltage overshoot during switching.

Benefits:

  • High efficiency: Minimizes power losses and reduces heat generation.
  • Reliable operation: Ensures long-term performance in demanding applications.
  • Compact design: Saves space in the overall system.
  • Easy to use: Simplifies the design and assembly process.
  • Cost-effective solution: Provides a good balance between performance and price.

The SKM25GAH125D features a collector-emitter voltage of 1200V and a continuous collector current of 25A. It uses a robust package design for excellent thermal performance, requiring effective heat sinking to maintain junction temperatures within specified limits. The integrated gate resistors help dampen oscillations and improve EMI (electromagnetic interference) performance. This module is designed for harsh industrial environments and is suitable for both new designs and replacements in existing equipment. The SKM25GAH125D offers a balance of switching speed, ruggedness, and ease of use, making it a popular choice for a wide range of power electronics applications. Proper gate drive design and thermal management are crucial for ensuring the reliable operation and longevity of the module.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess