EN
  • EN
  • DE

1N6126US

Part No 1N6126US
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description TVS DIODE 51.7VWM 98VC  /  98V Clamp 5.1A Ipp Tvs Diode Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Semtech Corporation
Package Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 51.7V (Max)
Voltage - Breakdown (Min) 61.2V
Voltage - Clamping (Max) @ Ipp 98V
Current - Peak Pulse (10/1000µs) 5.1A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Mounting SMD (SMT)
Package / Case SQ-MELF
Base Product Number 1N6126
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1
Win Source Part Number 1025178-1N6126US
Ultra Librarian 3D Model Ultra Librarian 1N6126US CAD Model

Description

The 1025178-1N6126US is a Zener diode designed for general-purpose applications.

  • Package: Bulk
  • Mounting: SMD (SMT)
  • Maximum Reverse Standoff Voltage: 51.7V
  • Minimum Breakdown Voltage: 61.2V
  • Clamping Voltage @ Ipp: 98V
  • Peak Pulse Power: 500W
  • Capacitance @ Frequency: -
  • Peak Pulse Current: 5.1A
  • Package/Case: SQ-MELF
  • Device Supplier Package: Not Specified
  • Operating Temperature Range: Not Specified
  • Alternative Parts Cross-References: 1N6126AUS, SACB5.0, SA48CA-E3/54, SA51A-E3/54, and SAC5.0-E3/54.10.0080
  • Manufacturer: Semtech Corporation
  • Base Product Number: 1N6126

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess