EN
  • EN
  • DE

EBK-GS2984-00

Part No EBK-GS2984-00
Manufacturer Semtech Corporation
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR GS2984 / GS2984 Multimedia Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Semtech Corporation
Main Purpose Interface, Cable Equalizer
Utilized IC / Part GS2984
Supplied Contents Board(s)
Win Source Part Number 775428-EBK-GS2984-00
Popularity Medium
Supply and Demand Status Limited
Family Name GS2984
Introduction Date August 31, 2010
ECCN 5A991
Country of Origin Canada
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EBK-GS2984-00 CAD Model

Description

The GS2984-00 from Semtech Corporation is an interface and cable equalizer development board kit.

  • Includes: Board(s)
  • Manufacturer Website: www.semtech.com
  • Introduction Date: August 31, 2010
  • Estimated EOL Date: 2030
  • ECCN: 5A991
  • Supply and Demand Status: Limited

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess