EN
  • EN
  • DE

ECLAMP2357NQTLT

Part No ECLAMP2357NQTLT
Manufacturer Semtech Corporation
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 100 OHM/12PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 21 Weeks
Features LC (Pi) EMI Filter 3rd Order Low Pass Channel R = 100Ohms, C = 12pF 16-UFQFN Exposed Pad
Manufacturer Semtech Corporation
Series EMIClamp®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-UFQFN Exposed Pad
Family Name ECLAMP2357
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number ECLAMP2357NQTLTCT, ECLAMP2357NQTCTDKR-ND, ECLAMP2357NQTLTDKR, ECLAMP2357NQTCTCT, ECLAMP2357NQTCTTR-ND, ECLAMP2357NQTCTTR, ECLAMP2357NQTCTDKR, ECLAMP2357NQTLTTR, ECLAMP2357NQTCTCT-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870061-ECLAMP2357NQTLT
Ultra Librarian 3D Model Ultra Librarian ECLAMP2357NQTLT CAD Model

Description

The Semtech Corporation ECLAMP2357NQTLT is a 3rd order low pass channel LC (Pi) EMI filter.

  • Manufacturer: Semtech Corporation
  • Filter Type: 3rd Order Low Pass Channel LC (Pi)
  • Resistance: 100Ohms
  • Capacitance: 12pF
  • Operating Temperature: -40°C to 125°C
  • Package: 16-UFQFN Exposed Pad
  • Series: EMIClamp®
  • Category: Filters
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per Package: 3000
  • Estimated Production Lead Time: 21 weeks
  • ECCN: EAR99
  • HTSUS: 8548.90.0100
  • Other Part Numbers: ECLAMP2357NQTLTCT, ECLAMP2357NQTCTDKR-ND, ECLAMP2357NQTLTDKR, ECLAMP2357NQTCTCT, ECLAMP2357NQTCTTR-ND, ECLAMP2357NQTCTTR, ECLAMP2357NQTCTDKR, ECLAMP2357NQTLTTR, ECLAMP2357NQTCTCT-ND

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3339 $53.3560
95+ $1.0945 $103.9775
145+ $1.0603 $153.7435
195+ $1.0261 $200.0895
255+ $0.9919 $252.9345
340+ $0.8893 $302.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess