EN
  • EN
  • DE

ESDA0603-11

Part No ESDA0603-11
Manufacturer Semtech Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Semtech Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822912-ESDA0603-11
Ultra Librarian 3D Model Ultra Librarian ESDA0603-11 CAD Model

Description

The ESDA0603-11 is a Transient Voltage Suppressor (TVS) diode manufactured by Semtech Corporation. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It provides a low clamping voltage and fast response time to ensure effective protection.

Applications

  • Mobile Phones: Protects sensitive circuitry from ESD during handling and use.
  • Portable Devices: Used in MP3 players, digital cameras, and other portable devices to prevent damage from voltage spikes.
  • Data Lines: Protects data lines such as USB, HDMI, and Ethernet from transient voltage surges.
  • Automotive Electronics: Used in automotive control systems to protect against voltage transients.

Features

  • Low Clamping Voltage: Provides a low clamping voltage to protect sensitive components.
  • Fast Response Time: Responds quickly to transient voltage events, ensuring effective protection.
  • Small Form Factor: Available in a small surface mount package for space-constrained applications.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.

Benefits

  • ESD Protection: Protects electronic components from damage caused by electrostatic discharge.
  • Transient Voltage Protection: Suppresses transient voltage surges, preventing system malfunctions.
  • Improved System Reliability: Enhances the reliability of electronic systems by preventing voltage-related failures.
  • Reduced Downtime: Minimizes downtime due to component failures caused by voltage transients.

The ESDA0603-11 typically features a standoff voltage of 5V, a breakdown voltage of 6V, and a clamping voltage of around 11V. It also has a low capacitance, making it suitable for protecting high-speed data lines without significantly degrading signal integrity. It complies with industry standards for ESD protection, ensuring reliable performance in a variety of applications.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,721 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess