The EZ1084BCT is a low dropout voltage regulator capable of providing up to 5A of output current. It's manufactured by Semtech Corporation and designed for applications that require a stable and regulated voltage supply with minimal voltage drop.
Applications:
- Post Regulation for Switching Supplies
- High Efficiency Linear Regulators
- Battery Chargers
- PC Motherboard
Features:
- Output Current of 5A
- Low Dropout Voltage: 1.3V Typical at 5A
- Adjustable Output Voltage
- Internal Current Limiting
- Thermal Shutdown Protection
- Available in TO-220 and TO-263 packages
Benefits:
- Provides stable and regulated power for sensitive electronic components.
- Maintains regulation with minimal input-to-output voltage difference, improving efficiency.
- Enables customization of the output voltage to suit specific application needs.
- Protects the regulator and connected components from overcurrent conditions.
- Prevents damage due to overheating, ensuring reliable operation.
- Offers flexibility in mounting and heat sinking options with different package types.
Additional Details:
The EZ1084BCT features an adjustable output voltage that can be set using external resistors. It also includes internal current limiting and thermal shutdown protection to enhance its robustness. The regulator is available in both TO-220 and TO-263 packages, providing options for through-hole and surface-mount applications, respectively. Its low dropout voltage and high current capability make it suitable for a wide range of power management applications. The operating temperature range is typically 0°C to 125°C.
This regulator is a reliable choice for applications needing a robust and efficient voltage regulation solution. Its protection features and adjustable output voltage make it versatile for diverse power supply designs.