EN
  • EN
  • DE

SC1004CS8-1.2

Part No SC1004CS8-1.2
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314369-SC1004CS8-1.2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SC1004CS8-1.2 CAD Model

Description

The SC1004CS8-1.2 is a low-dropout (LDO) linear regulator from Semtech. It delivers a stable 1.2V output and is designed for applications requiring efficient power management and low noise. The 'CS8' likely refers to the package type (SO-8), suggesting it is a small outline integrated circuit with 8 leads.

Applications:

  • Portable Electronics: Ideal for use in smartphones, tablets, and other battery-powered devices where efficient voltage regulation is crucial.
  • Wireless Communication Devices: Suitable for powering RF components and ensuring stable operation in wireless transceivers and modules.
  • Microcontroller Power: Provides a clean and regulated 1.2V supply for microcontrollers and digital signal processors (DSPs).
  • FPGA Power: Used to power core voltages for FPGAs, ensuring stable performance and minimizing noise.
  • Industrial Control Systems: Can be integrated into industrial control and automation equipment for reliable power regulation.

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency, particularly in battery-powered systems.
  • Fixed 1.2V Output: Delivers a precise and stable 1.2V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying a load, extending battery life.
  • Thermal Overload Protection: Protects the device from overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Short-Circuit Protection: Safeguards the regulator and the connected load from damage in the event of a short circuit.
  • Stable with Ceramic Capacitors: Designed to operate stably with ceramic output capacitors, allowing for smaller and more compact designs.

Benefits:

  • Improved Battery Life: The low quiescent current and low dropout voltage contribute to longer battery runtime in portable devices.
  • Enhanced System Stability: The stable 1.2V output ensures consistent and reliable operation of connected components.
  • Reduced Board Space: The small SO-8 package and compatibility with ceramic capacitors enable compact and space-saving designs.
  • Increased System Reliability: Built-in protection features prevent damage to the regulator and the connected load.
  • Lower Noise: Provides a clean and quiet power supply, minimizing noise and interference in sensitive applications.

Additional Details:

The SC1004CS8-1.2 typically requires minimal external components for operation, primarily input and output capacitors for stability. The specific input voltage range and output current capability are defined in the device's datasheet. It's essential to consult the datasheet for detailed electrical characteristics, thermal management guidelines, and recommended application circuits. The efficiency of the regulator depends on the input voltage, output current, and operating temperature; consult the datasheet for detailed efficiency curves under various conditions. The SO-8 package provides good thermal performance for moderate power dissipation. Always adhere to the manufacturer's recommended layout practices to ensure optimal performance and stability.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess