EN
  • EN
  • DE

SC1117CST-3.3TR

Part No SC1117CST-3.3TR
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091417-SC1117CST-3.3TR
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1117CST-3.3TR CAD Model

Description

The SC1117CST-3.3TR is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. This regulator is designed to provide a stable and accurate 3.3V output voltage with a low dropout voltage, making it suitable for various power management applications. It offers excellent line and load regulation, ensuring a consistent output voltage even with variations in input voltage or output current.

Applications:

  • Post regulation for switching power supplies
  • Battery-powered systems
  • Microprocessor power supplies
  • Instrumentation
  • Networking equipment

Features:

  • Low dropout voltage: Ensures regulation with minimal input-output voltage differential.
  • 3.3V fixed output voltage: Provides a stable and accurate voltage for powering sensitive components.
  • Overcurrent and overtemperature protection: Protects the regulator and the load from damage due to excessive current or heat.
  • Excellent line and load regulation: Maintains a stable output voltage despite variations in input voltage or load current.
  • Surface-mount package: Allows for efficient board assembly and space utilization.

Benefits:

  • Stable power supply: Provides a reliable and consistent 3.3V output for critical applications.
  • Protection against damage: Overcurrent and overtemperature protection enhance system reliability.
  • Efficient power management: Low dropout voltage improves power efficiency, especially in battery-powered systems.
  • Easy integration: Surface-mount package simplifies board design and assembly.
  • Wide operating temperature range: Suitable for use in various environmental conditions.

Technical Specifications:

The SC1117CST-3.3TR typically operates with an input voltage range of 4.75V to 18V, providing a fixed 3.3V output with a maximum output current capability of 800mA or 1A depending on the specific datasheet. It features a low dropout voltage, typically less than 1.2V at maximum current. The device also includes thermal shutdown and current limiting features to protect itself and the connected load. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Level One
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess