EN
  • EN
  • DE

SC112CSK-3.3TR

Part No SC112CSK-3.3TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314494-SC112CSK-3.3TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC112CSK-3.3TR CAD Model

Description

The SC112CSK-3.3TR is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. This regulator is designed to provide a stable and regulated 3.3V output voltage from a higher input voltage. It is specifically optimized for use in portable devices and other applications that require high efficiency and minimal board space.

Applications

  • Portable Electronics: Ideal for powering core logic and I/O interfaces in smartphones, tablets, and portable media players.
  • Wireless Communication Devices: Suitable for providing a clean and stable voltage to transceivers, RF front-ends, and baseband processors.
  • Post-Regulation for Switching Power Supplies: Effectively filters out ripple and noise generated by switching regulators, resulting in a cleaner power supply.
  • Microcontroller Power: Provides a stable and reliable power supply for microcontrollers and associated peripherals.
  • FPGA and DSP Applications: Can be used to power digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage approaches the output voltage.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic output capacitors, reducing the overall cost and size of the power solution.
  • Short Circuit Protection: Protects the regulator and the load from damage caused by short circuits.
  • Over-Temperature Protection: Shuts down the regulator in the event of excessive temperature to prevent thermal damage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life in portable applications.
  • Small Package: Available in a compact package for efficient use of board space.

Benefits

  • Extended Battery Life: The low quiescent current and high efficiency of the SC112CSK-3.3TR contribute to longer battery life in portable devices.
  • Improved System Reliability: Short circuit and over-temperature protection features enhance system reliability and prevent damage.
  • Reduced Board Space: The compact package size and compatibility with ceramic capacitors minimize board space requirements.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Stable and Clean Power Supply: Provides a stable and regulated 3.3V output, ensuring reliable operation of connected components.

Additional Details

The SC112CSK-3.3TR operates with an input voltage typically in the range of 3.5V to 5.5V. It features excellent line and load regulation, maintaining a stable output voltage under varying input voltage and load conditions. The regulator is typically available in a small outline package suitable for surface mount assembly. The part is supplied in tape and reel (TR) packaging for automated assembly processes.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Sharp Microelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess