EN
  • EN
  • DE

SC1453ISK-1.5.TR

Part No SC1453ISK-1.5.TR
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 188696-SC1453ISK-1.5.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1453ISK-1.5.TR CAD Model

Description

The SC1453ISK-1.5.TR is a high-performance, fixed-output synchronous step-down regulator from Semtech Corporation. This regulator is designed for point-of-load applications requiring high efficiency and compact size. It efficiently converts input voltages into a stable 1.5V output, making it suitable for powering sensitive electronic components.

Applications

  • Point-of-load regulation in computing systems
  • Powering microprocessors and microcontrollers
  • FPGA and DSP power supplies
  • Networking and telecommunications equipment
  • Industrial control systems

Features

  • High efficiency: Synchronous rectification minimizes power loss.
  • Fixed 1.5V output voltage: Provides a stable and precise voltage rail.
  • Input Voltage Range: Wide input voltage range accommodates various power sources.
  • Current Mode Control: Provides excellent transient response and loop stability.
  • Overcurrent Protection: Protects the regulator and load from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating and ensures reliable operation.
  • Enable/Disable Control: Allows for easy power sequencing and system shutdown.
  • Compact Package: Space-saving package for high-density applications.

Benefits

  • Improved energy efficiency: Reduces power consumption and heat generation.
  • Stable and reliable power: Ensures proper operation of connected devices.
  • Simplified design: Fixed output voltage simplifies circuit design.
  • Protection against faults: Prevents damage to the regulator and load.
  • Space-saving solution: Compact package allows for use in small form factor applications.

Additional Details

The SC1453ISK-1.5.TR employs a current-mode control architecture for fast transient response and excellent loop stability. Its integrated synchronous rectifier significantly improves efficiency compared to traditional diode-rectified converters. It has built-in protection features, including overcurrent protection and thermal shutdown, to safeguard the device and the load from potential damage.

The device is typically available in a small surface-mount package, optimized for automated assembly. It's designed for high-volume manufacturing and provides a cost-effective solution for a wide range of power management applications. The specific package and thermal performance characteristics should be verified from the Semtech datasheet.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess